ITT Cannon Circular Connector Assemblies MS3116F10-6S

Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3116F10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3116F10-6S-ND
Circular Connector Assemblies 1003-MS3116F10-6S-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F10-6S - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 SKT PLUG

KPT 6C 6#20 SKT PLUG

Buy Now
Circular Connector Assemblies - MS3116F10-6S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MS3116F10-6S
Circular Connector Assemblies MS3116F10-6S
CONN PLUG 6POS STRAIGHT W/SCKT

CONN PLUG 6POS STRAIGHT W/SCKT

Supplier's Site
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon - 94T3014 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon
94T3014
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon 94T3014
MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3116F10-6S-ND ITT Cannon MS3116F10-6S MS3116F10-6S 94T3014
Product Name Circular Connector Assemblies Circular Connector Assemblies Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 to 850 volts 600 to 850 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50018-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details