6 Position Circular Connector Plug, Male Pins Solder Cup
Win Source Part Number: 1220770-MS3116F10-6P
Category: Connectors, Interconnects>Circul
Series: KPT
Number of Positions: 6
Color: Olive Drab
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 10-6
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): MS3116F-10-6P; MS3116F106P;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: Q9994185,Q10174832,M
Base Product Number: MS3116F10
RoHS Status: RoHS non-compliant
Primary Material: Metal
KPT 6C 6#20 PIN PLUG
MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DT
| DigiKey | Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IMS3116F10-6P-ND | 1220770-MS3116F10-6P | ITT Cannon MS3116F10-6P | 38P5618 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts | 600 to 850 volts | ||
| Current Rating | 7.5 amps | 7.5 amps |