4 Position Circular Connector Plug, Male Pins Solder Cup
KPT 4C 4#20 PIN PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIRCULAR CONN, PLUG, 4P, 8-4; Military Specification:MIL-DT
CONN PLUG 4POS STRAIGHT W/PINS
| DigiKey | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IMS3116E8-4P-ND | ITT Cannon MS3116E8-4P | 88F2600 | MS3116E8-4P |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Itt Cannon | Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts | 600 to 850 volts | ||
| Current Rating | 7.5 amps | 7.5 amps |