ITT Cannon Circular Connector Assemblies MS3116E8-3S

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116E8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116E8-3S-ND
Circular Connector Assemblies IMS3116E8-3S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116E8-3S - PEI-Genesis
Philadelphia, PA, United States
MS3116E8-3S

MS3116E8-3S

Buy Now
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon - 38P5614 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon
38P5614
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon 38P5614
MIL SPEC CIRCULAR CONN, PLUG, 3P, 8-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 3P, 8-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3116E8-3S-ND ITT Cannon MS3116E8-3S 38P5614
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details