ITT Cannon Circular Connector Assemblies MS3116E8-33S

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3116E8-33S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3116E8-33S-ND
Circular Connector Assemblies MS3116E8-33S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 33P, 8-33; Military Specification Itt Cannon - 58AJ3229 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 33P, 8-33; Military Specification Itt Cannon
58AJ3229
Mil Spec Circular Conn, Plug, 33P, 8-33; Military Specification Itt Cannon 58AJ3229
MIL SPEC CIRCULAR CONN, PLUG, 33P, 8-33; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:33Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 33P, 8-33; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:33Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3116E8-33S-ND 58AJ3229
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 33P, 8-33; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data