ITT Cannon Circular Connector Assemblies MS3116E8-2S

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116E8-2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116E8-2S-ND
Circular Connector Assemblies IMS3116E8-2S-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116E8-2S - PEI-Genesis
Philadelphia, PA, United States
MS3116E8-2S

MS3116E8-2S

Buy Now
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon - 58AJ3228 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon
58AJ3228
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon 58AJ3228
MIL SPEC CIRCULAR CONN, PLUG, 2P, 8-2; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 2P, 8-2; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3116E8-2S-ND ITT Cannon MS3116E8-2S 58AJ3228
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details