ITT Cannon Circular Connector Assemblies MS3116E12-10P

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116E12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116E12-10P-ND
Circular Connector Assemblies IMS3116E12-10P-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon - 58AJ3227 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon
58AJ3227
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon 58AJ3227
MIL SPEC CIRCULAR CONN, PLUG, 10P, 12-10; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 10P, 12-10; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3116E12-10P-ND 58AJ3227
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
UFL (IPEX) Female Connector - ET-UFRA - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details