ITT Cannon Circular Connector Assemblies MS3112E8-4P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E8-4P-ND
Circular Connector Assemblies IMS3112E8-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E8-4P - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN RECP

KPT 4C 4#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Box; Military Specification Itt Cannon - 93F3382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Box; Military Specification Itt Cannon
93F3382
Circular Connector, Plug, Size 8, 4 Position, Box; Military Specification Itt Cannon 93F3382
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Rcpt, 4P, 8-4; Military Specification Itt Cannon - 58AJ3225 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 4P, 8-4; Military Specification Itt Cannon
58AJ3225
Mil Spec Circular Conn, Rcpt, 4P, 8-4; Military Specification Itt Cannon 58AJ3225
MIL SPEC CIRCULAR CONN, RCPT, 4P, 8-4; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 4P, 8-4; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3112E8-4P-ND ITT Cannon MS3112E8-4P 93F3382 58AJ3225
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 4 Position, Box; Military Specification Itt Cannon Mil Spec Circular Conn, Rcpt, 4P, 8-4; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details