ITT Cannon Circular Connector Assemblies MS3112E8-2P

Description
MS3112E8-2P
Request a Quote Datasheet
Description
MS3112E8-2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3112E8-2P - PEI-Genesis
Philadelphia, PA, United States
MS3112E8-2P

MS3112E8-2P

Buy Now
Circular Connector Assemblies - IMS3112E8-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E8-2P-ND
Circular Connector Assemblies IMS3112E8-2P-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Ms3112E8-2P Itt Cannon - 99B3647 - Newark, An Avnet Company
Chicago, IL, United States
Ms3112E8-2P Itt Cannon
99B3647
Ms3112E8-2P Itt Cannon 99B3647
MS3112E8-2P

MS3112E8-2P

Supplier's Site
Mil Spec Circular Conn, Rcpt, 2P, 8-2; Military Specification Itt Cannon - 58AJ3224 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 2P, 8-2; Military Specification Itt Cannon
58AJ3224
Mil Spec Circular Conn, Rcpt, 2P, 8-2; Military Specification Itt Cannon 58AJ3224
MIL SPEC CIRCULAR CONN, RCPT, 2P, 8-2; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 2P, 8-2; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3112E8-2P IMS3112E8-2P-ND 99B3647 58AJ3224
Product Name Circular Connector Assemblies Ms3112E8-2P Itt Cannon Mil Spec Circular Conn, Rcpt, 2P, 8-2; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M26.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details