KPT 55C 55#20 PIN RECP
55 Position Circular Connector Receptacle, Male Pins Solder Cup
KPT 55C 55#20 PIN RECP
MIL SPEC CIRCULAR CONN, RCPT, 55P, 22-55; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3112E22-55P | IMS3112E22-55P-ND | ITT Cannon MS3112E22-55P | 38P5562 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 amps |