ITT Cannon Circular Connector Assemblies MS3112E20-41S

Description
41 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
41 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E20-41S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E20-41S-ND
Circular Connector Assemblies IMS3112E20-41S-ND
41 Position Circular Connector Receptacle, Female Sockets Solder Cup

41 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E20-41S - PEI-Genesis
Philadelphia, PA, United States
KPT 41C 41#20 SKT RECP

KPT 41C 41#20 SKT RECP

Buy Now
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon - 38P5560 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
38P5560
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon 38P5560
MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3112E20-41S-ND ITT Cannon MS3112E20-41S 38P5560
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details