ITT Cannon Circular Connector Assemblies MS3112E20-41P

Description
41 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
41 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3112E20-41P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3112E20-41P-ND
Circular Connector Assemblies 1003-MS3112E20-41P-ND
41 Position Circular Connector Receptacle, Male Pins Solder Cup

41 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E20-41P - PEI-Genesis
Philadelphia, PA, United States
KPT 41C 41#20 PIN RECP

KPT 41C 41#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 20, 41 Position, Box; Military Specification Itt Cannon - 16F3638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 20, 41 Position, Box; Military Specification Itt Cannon
16F3638
Circular Connector, Plug, Size 20, 41 Position, Box; Military Specification Itt Cannon 16F3638
CIRCULAR CONNECTOR, PLUG, SIZE 20, 41 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 20, 41 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon - 58AJ3223 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
58AJ3223
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon 58AJ3223
MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3112E20-41P-ND ITT Cannon MS3112E20-41P 16F3638 58AJ3223
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 20, 41 Position, Box; Military Specification Itt Cannon Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Strip Connector Off The Shelf - Type PreWired - A24000-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details