ITT Cannon Circular Connector Assemblies MS3112E20-24P

Description
24 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
24 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E20-24P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E20-24P-ND
Circular Connector Assemblies IMS3112E20-24P-ND
24 Position Circular Connector Receptacle, Male Pins Solder Cup

24 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E20-24P - PEI-Genesis
Philadelphia, PA, United States
MS3112E20-24P

MS3112E20-24P

Buy Now
Circular Connector, Receptacle, Size 20, 24 Position, Box; Military Specification Itt Cannon - 91C5084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 24 Position, Box; Military Specification Itt Cannon
91C5084
Circular Connector, Receptacle, Size 20, 24 Position, Box; Military Specification Itt Cannon 91C5084
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 24 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 24 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Rcpt, 24P, 20-24; Military Specification Itt Cannon - 27X7399 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 24P, 20-24; Military Specification Itt Cannon
27X7399
Mil Spec Circular Conn, Rcpt, 24P, 20-24; Military Specification Itt Cannon 27X7399
MIL SPEC CIRCULAR CONN, RCPT, 24P, 20-24; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 24P, 20-24; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3112E20-24P-ND ITT Cannon MS3112E20-24P 91C5084 27X7399
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 24 Position, Box; Military Specification Itt Cannon Mil Spec Circular Conn, Rcpt, 24P, 20-24; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details