ITT Cannon Circular Connector Assemblies MS3112E16-8P

Description
MS3112E16-8P
Request a Quote Datasheet
Description
MS3112E16-8P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3112E16-8P - PEI-Genesis
Philadelphia, PA, United States
MS3112E16-8P

MS3112E16-8P

Buy Now
Circular Connector Assemblies - 1003-MS3112E16-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3112E16-8P-ND
Circular Connector Assemblies 1003-MS3112E16-8P-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 8P, 16-8; Military Specification Itt Cannon - 58AJ3222 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 8P, 16-8; Military Specification Itt Cannon
58AJ3222
Mil Spec Circular Conn, Rcpt, 8P, 16-8; Military Specification Itt Cannon 58AJ3222
MIL SPEC CIRCULAR CONN, RCPT, 8P, 16-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 8P, 16-8; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3112E16-8P 1003-MS3112E16-8P-ND 58AJ3222
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 8P, 16-8; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details