ITT Cannon Circular Connector Assemblies MS3112E16-26P

Description
MS3112E16-26P
Request a Quote Datasheet
Description
MS3112E16-26P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3112E16-26P - PEI-Genesis
Philadelphia, PA, United States
MS3112E16-26P

MS3112E16-26P

Buy Now
Circular Connector Assemblies - 1200-1261-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1261-ND
Circular Connector Assemblies 1200-1261-ND
26 Position Circular Connector Receptacle, Male Pins Solder Cup

26 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon - 38P5550 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon
38P5550
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon 38P5550
MIL SPEC CIRCULAR CONN, RCPT, 26P, 16-26; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 26P, 16-26; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3112E16-26P 1200-1261-ND 38P5550
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details