ITT Cannon Circular Connector Assemblies MS3112E14-19S

Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1191-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1191-ND
Circular Connector Assemblies 1200-1191-ND
19 Position Circular Connector Receptacle, Female Sockets Solder Cup

19 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E14-19S - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon - 38P5548 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
38P5548
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon 38P5548
MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1191-ND ITT Cannon MS3112E14-19S 38P5548
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector/Terminal/Pin - 10716008 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22005-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers