ITT Cannon Circular Connector Assemblies MS3112E14-19P

Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E14-19P-ND
Circular Connector Assemblies IMS3112E14-19P-ND
19 Position Circular Connector Receptacle, Male Pins Solder Cup

19 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon - 38P5547 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
38P5547
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon 38P5547
MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3112E14-19P-ND 38P5547
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details