ITT Cannon Circular Connector Assemblies MS3112E14-18S

Description
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3112E14-18SPG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3112E14-18SPG-ND
Circular Connector Assemblies MS3112E14-18SPG-ND
18 Position Circular Connector Receptacle, Female Sockets Solder Cup

18 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E14-18S - PEI-Genesis
Philadelphia, PA, United States
MS3112E14-18S

MS3112E14-18S

Buy Now
Mil Spec Circular Conn, Rcpt, 18P, 14-18; Military Specification Itt Cannon - 28R9130 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 18P, 14-18; Military Specification Itt Cannon
28R9130
Mil Spec Circular Conn, Rcpt, 18P, 14-18; Military Specification Itt Cannon 28R9130
MIL SPEC CIRCULAR CONN, RCPT, 18P, 14-18; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 18P, 14-18; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E14-18SPG-ND ITT Cannon MS3112E14-18S 28R9130
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 18P, 14-18; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products