ITT Cannon Circular Connector Assemblies MS3112E14-15S

Description
KPT 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet
Description
KPT 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3112E14-15S - PEI-Genesis
Philadelphia, PA, United States
KPT 15C 14#20 1#16 SKT RECP

KPT 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector Assemblies - MS3112E14-15SPG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3112E14-15SPG-ND
Circular Connector Assemblies MS3112E14-15SPG-ND
15 Position Circular Connector Receptacle, Female Sockets Solder Cup

15 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon - 38P5546 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon
38P5546
Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon 38P5546
MIL SPEC CIRCULAR CONN, RCPT, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 15P, 14-15; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3112E14-15S MS3112E14-15SPG-ND 38P5546
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details