ITT Cannon Circular Connector Assemblies MS3112E14-12P

Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E14-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E14-12P-ND
Circular Connector Assemblies IMS3112E14-12P-ND
12 Position Circular Connector Receptacle, Male Pins Solder Cup

12 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E14-12P - PEI-Genesis
Philadelphia, PA, United States
MS3112E14-12P

MS3112E14-12P

Buy Now
Mil Spec Circular Conn, Rcpt, 12P, 14-12; Military Specification Itt Cannon - 58AJ3217 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 12P, 14-12; Military Specification Itt Cannon
58AJ3217
Mil Spec Circular Conn, Rcpt, 12P, 14-12; Military Specification Itt Cannon 58AJ3217
MIL SPEC CIRCULAR CONN, RCPT, 12P, 14-12; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 12P, 14-12; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3112E14-12P-ND ITT Cannon MS3112E14-12P 58AJ3217
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 12P, 14-12; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details