KPT 8C 8#20 SKT RECP
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
MIL SPEC CIRCULAR CONN, RCPT, 8P, 12-8; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3112E12-8S | IMS3112E12-8S-ND | 38P5544 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Conn, Rcpt, 8P, 12-8; Military Specification Itt Cannon | |
| Gender | Female / Jack | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||
| Voltage Rating | 600 to 850 volts |