ITT Cannon Circular Connector Assemblies MS3112E12-3S

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E12-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E12-3S-ND
Circular Connector Assemblies IMS3112E12-3S-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E12-3S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 6#16 SKT RECP

KPT 3C 6#16 SKT RECP

Buy Now
Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon - 58AJ3216 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon
58AJ3216
Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon 58AJ3216
MIL SPEC CIRCULAR CONN, RCPT, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 3P, 12-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3112E12-3S-ND ITT Cannon MS3112E12-3S 58AJ3216
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 1000 to 1400 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data