KPT 3C 3#16 PIN RECP
3 Position Circular Connector Receptacle, Male Pins Solder Cup
MIL SPEC CIRCULAR CONN, RCPT, 3P, 12-3; Military Specification:MIL-DT
CONN RCPT 3POS BOX MNT W/PINS
| PEI-Genesis | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3112E12-3P | IMS3112E12-3P-ND | 58AJ3215 | MS3112E12-3P |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon | Circular Connector Assemblies | |
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel Mount | ||
| Voltage Rating | 1000 to 1400 volts | 1000 to 1400 volts |