ITT Cannon Circular Connector Assemblies MS3111F12-10S

Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet
Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3111F12-10S - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Circular Connector Assemblies - 1003-MS3111F12-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3111F12-10S-ND
Circular Connector Assemblies 1003-MS3111F12-10S-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 12, 10 Position, Cable; Military Specification Itt Cannon - 92B7116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Cable; Military Specification Itt Cannon
92B7116
Circular Connector, Receptacle, Size 12, 10 Position, Cable; Military Specification Itt Cannon 92B7116
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon - 38P5534 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
38P5534
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon 38P5534
MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3111F12-10S 1003-MS3111F12-10S-ND 92B7116 38P5534
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 12, 10 Position, Cable; Military Specification Itt Cannon Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Din Connector Omron Electronic Components - 06AC0192 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details