ITT Cannon Circular Connector, Receptacle, Size 16, 8 Position, Wall; Military Specification Itt Cannon MS3110E-16-8S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Military Specification Itt Cannon - 24C4726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Military Specification Itt Cannon
24C4726
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Military Specification Itt Cannon 24C4726
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24C4726
Product Name Circular Connector, Receptacle, Size 16, 8 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 1613616 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details