ITT Cannon Circular Connector, Plug, 36-9, Cable; Military Specification Itt Cannon MS3108R36-9P

Description
CIRCULAR CONNECTOR, PLUG, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 36-9, Cable; Military Specification Itt Cannon - 71K7570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-9, Cable; Military Specification Itt Cannon
71K7570
Circular Connector, Plug, 36-9, Cable; Military Specification Itt Cannon 71K7570
CIRCULAR CONNECTOR, PLUG, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K7570
Product Name Circular Connector, Plug, 36-9, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details