ITT Cannon Circular Connector, Plug, 36-7, Cable; Military Specification Itt Cannon MS3108R36-7S

Description
CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 36-7, Cable; Military Specification Itt Cannon - 73K9163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-7, Cable; Military Specification Itt Cannon
73K9163
Circular Connector, Plug, 36-7, Cable; Military Specification Itt Cannon 73K9163
CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73K9163
Product Name Circular Connector, Plug, 36-7, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data