ITT Cannon Circular Connector, Plug, 32-15, Cable; Military Specification Itt Cannon MS3108R32-15S

Description
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-15, Cable; Military Specification Itt Cannon - 02K8470 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-15, Cable; Military Specification Itt Cannon
02K8470
Circular Connector, Plug, 32-15, Cable; Military Specification Itt Cannon 02K8470
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K8470
Product Name Circular Connector, Plug, 32-15, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data