ITT Cannon Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon MS3108R28-12SX

Description
ER 26C 26#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 26C 26#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R28-12SX - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT PLUG RTANG

ER 26C 26#16 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon - 02K8450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon
02K8450
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon 02K8450
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R28-12SX 02K8450
Product Name Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details