ITT Cannon Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon MS3108R28-11P

Description
ER 22C 18#16 4#12 SKT PLUG RTA
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 SKT PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R28-11P - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 SKT PLUG RTA

ER 22C 18#16 4#12 SKT PLUG RTA

Buy Now
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon - 91B7154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon
91B7154
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon 91B7154
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R28-11P 91B7154
Product Name Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - A127749CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details