ITT Cannon Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon MS3108R24-7P

Description
ER 16C 14#16 2#12 PIN PLUG RTA
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R24-7P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN PLUG RTA

ER 16C 14#16 2#12 PIN PLUG RTA

Buy Now
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon - 98B1477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
98B1477
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon 98B1477
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R24-7P 98B1477
Product Name Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details