ITT Cannon Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon MS3108R24-5P

Description
ER 16C 16#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 16C 16#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R24-5P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 SKT PLUG RTANG

ER 16C 16#16 SKT PLUG RTANG

Buy Now
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon - 13AC0293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon
13AC0293
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon 13AC0293
CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon - 02K8438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
02K8438
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon 02K8438
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R24-5P 13AC0293 02K8438
Product Name Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details