The Circular Connector, Plug, 24-28, Cable, part number MS3108R24-28S, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a right-angle plug shell style with a threaded coupling mechanism. The connector has 24 contacts of size 16, utilizing solder cup contact type with hard silver plating. This connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. The connector is IP65 rated for dust and water resistance and can withstand 500 hours of salt spray exposure. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it includes a neoprene insulator and grommet. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 14 Nm maximum for closing. This product is suitable for applications requiring robust and reliable connections in harsh environments.
MIL-DTL 5015 SERIES I
ER 24C 24#16 PIN PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-MS3108R24-28S-ND | ITT Cannon MS3108R24-28S | 90B6971 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | ||
| Voltage Rating | 200 to 250 volts |