ITT Cannon Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon MS3108R24-12PX

Description
ER 5C 3#12 2#4 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 5C 3#12 2#4 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R24-12PX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 PIN PLUG RTANG

ER 5C 3#12 2#4 PIN PLUG RTANG

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon - 31K4439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
31K4439
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon 31K4439
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R24-12PX 31K4439
Product Name Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details