ITT Cannon Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon MS3108R24-10SW

Description
ER 7C 7#8 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 7C 7#8 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R24-10SW - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 SKT PLUG RTANG

ER 7C 7#8 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon - 31K4436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon
31K4436
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon 31K4436
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R24-10SW 31K4436
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 0641-1-20233-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
2 suppliers
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details