ITT Cannon Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon MS3108R22-14PW

Description
ER 19C 19#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 19C 19#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R22-14PW - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN PLUG RTANG

ER 19C 19#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon - 31K4432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon
31K4432
Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon 31K4432
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R22-14PW 31K4432
Product Name Circular Connector, Plug, 22-14, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers