ITT Cannon Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon MS3108R20-4SX

Description
ER 4C 4#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 4C 4#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R20-4SX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG RTANG

ER 4C 4#12 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon - 02K8400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
02K8400
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon 02K8400
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R20-4SX 02K8400
Product Name Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-R3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details