The Circular Connector Plug, part number MS3108R20-29S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a right-angle plug shell style with a threaded coupling mechanism. The connector has 17 contacts of size 16, utilizing solder cup contact type with hard silver plating. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at +20°C. It offers a high insulator resistance exceeding 1000 MΩ and a test voltage of 1600 Vrms. The connector is rated IP65 for dust and water resistance and has a salt spray resistance of 500 hours. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is designed for durability and reliability in harsh environments. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing. This product is suitable for applications requiring robust and reliable circular connectors.
ER 17C 17#16 SKT PLUG
ER 17C 17#16 PIN PLUG
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT
CONN MIL-C-5015 CIRC SKT 17 POS SLDR RA CBL MNT 17TERM ROHS COMPLIANT: NO
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3108R20-29S | MS3108R20-29S | 13AC0287 | 79AH4616 |
| Product Name | Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon | Conn Mil-C-5015 Circ Skt 17 Pos Sldr Ra Cbl Mnt 17Term Rohs Compliant Itt Cannon | ||
| Gender | Male / Plug |