ITT Cannon Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon MS3108R20-27PY

Description
ER 14C 14#16 PIN PLUG
Request a Quote Datasheet
Description
ER 14C 14#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R20-27PY - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN PLUG

ER 14C 14#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon - 17X7075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon
17X7075
Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon 17X7075
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R20-27PY 17X7075
Product Name Circular Connector, Plug, 20-27, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details