The Circular Connector, Plug, 18-1, Cable, part number 50F2511, is designed to meet military specifications under MIL-DTL-5015. This connector features a right-angle plug configuration with 10 solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, ensuring moisture resistance and reliability in extreme environmental conditions. The connector operates within a temperature range of -55°C to +125°C and is suitable for applications requiring high reliability, such as aerospace and military environments. The design includes features for effective sealing against moisture and vibration, making it a robust choice for demanding applications.
ER 10C 10#16 SKT PLUG RTANG
10 Position Circular Connector Plug, Female Sockets Solder Cup
CONN MIL-C-5015 CIRC SKT 10 POS SLDR RA CBL MNT 10TERM
CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3108R18-1S | 1200-1124-ND | 96AC1133 | 50F2511 |
| Product Name | Circular Connector Assemblies | Conn Mil-C-5015 Circ Skt 10 Pos Sldr Ra Cbl Mnt 10Term Itt Cannon | Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Geometry | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle |