ITT Cannon Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon MS3108R18-10SF16

Description
ER 4C 4#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 4C 4#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R18-10SF16 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG RTANG

ER 4C 4#12 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon - 40M1129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon
40M1129
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon 40M1129
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R18-10SF16 40M1129
Product Name Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details