ITT Cannon Circular Connector Assemblies MS3108R14S-2S

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1119-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1119-ND
Circular Connector Assemblies 1200-1119-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3108R14S-2S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN PLUG RTANG

ER 4C 4#16S PIN PLUG RTANG

Buy Now
Circular Conn, R/a Plug, 14S-2, Cable; Military Specification Itt Cannon - 13AC0272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 14S-2, Cable; Military Specification Itt Cannon
13AC0272
Circular Conn, R/a Plug, 14S-2, Cable; Military Specification Itt Cannon 13AC0272
CIRCULAR CONN, R/A PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Angle Plug, Ms Series Itt Cannon - 84F1295 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Angle Plug, Ms Series Itt Cannon
84F1295
Circular Connector, Angle Plug, Ms Series Itt Cannon 84F1295
CIRCULAR CONNECTOR, ANGLE PLUG, MS SERIES

CIRCULAR CONNECTOR, ANGLE PLUG, MS SERIES

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1119-ND ITT Cannon MS3108R14S-2S 13AC0272 84F1295
Product Name Circular Connector Assemblies Circular Conn, R/a Plug, 14S-2, Cable; Military Specification Itt Cannon Circular Connector, Angle Plug, Ms Series Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector Accessories - A34352-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details