ITT Cannon Circular Connector Assemblies MS3108R12S-3S

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1172-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1172-ND
Circular Connector Assemblies 1200-1172-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3108R12S-3S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP

ER 2C 2#16S SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3108R12S-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3108R12S-3S
Connectors Mil-Qualified, Circular Body, All MS3108R12S-3S
5015 SI RT ANGLE PLUG 2#16 SKT

5015 SI RT ANGLE PLUG 2#16 SKT

Buy Now
Circular Conn, Plug, 12S-3, Cable; Military Specification Itt Cannon - 13AC0269 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12S-3, Cable; Military Specification Itt Cannon
13AC0269
Circular Conn, Plug, 12S-3, Cable; Military Specification Itt Cannon 13AC0269
CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1172-ND ITT Cannon MS3108R12S-3S MS3108R12S-3S 13AC0269
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 12S-3, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data