ITT Cannon Circular Connector Assemblies MS3108R10SL-4S

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1131-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1131-ND
Circular Connector Assemblies 1200-1131-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3108R10SL-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3108R10SL-4S
Connectors Mil-Qualified, Circular Body, All MS3108R10SL-4S
5015 SI RT ANGLE PLUG 2#16 SKT

5015 SI RT ANGLE PLUG 2#16 SKT

Buy Now
 - ITT Cannon MS3108R10SL-4S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG RTANG

ER 2C 2#16S SKT PLUG RTANG

Buy Now
Itt Cannon Itt Cannon - 38AJ8447 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ8447
Itt Cannon Itt Cannon 38AJ8447
ITT CANNON

ITT CANNON

Supplier's Site
Mil-Dtl 5015 Series I Itt Cannon - 38P5510 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Dtl 5015 Series I Itt Cannon
38P5510
Mil-Dtl 5015 Series I Itt Cannon 38P5510
MIL-DTL 5015 Series I

MIL-DTL 5015 Series I

Supplier's Site
Circular Connector, Plug, 2 Position, Cable; Military Specification Itt Cannon - 50F2548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Military Specification Itt Cannon
50F2548
Circular Connector, Plug, 2 Position, Cable; Military Specification Itt Cannon 50F2548
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1131-ND MS3108R10SL-4S ITT Cannon MS3108R10SL-4S 38AJ8447 50F2548
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Itt Cannon Itt Cannon Circular Connector, Plug, 2 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products