ITT Cannon Circular Connector, Plug, 36-15, Cable; Military Specification Itt Cannon MS3108E36-15PW

Description
CIRCULAR CONNECTOR, PLUG, 36-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 36-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 36-15, Cable; Military Specification Itt Cannon - 89W9134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-15, Cable; Military Specification Itt Cannon
89W9134
Circular Connector, Plug, 36-15, Cable; Military Specification Itt Cannon 89W9134
CIRCULAR CONNECTOR, PLUG, 36-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-15, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W9134
Product Name Circular Connector, Plug, 36-15, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details