ITT Cannon Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon MS3108E36-10SF187

Description
ER 48C 48#16 SKT PLUG
Request a Quote Datasheet
Description
ER 48C 48#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 48C 48#16 SKT PLUG

ER 48C 48#16 SKT PLUG

Buy Now
 - ITT Cannon MS3108E36-10SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 48C 48#16 SKT PLUG

ER 48C 48#16 SKT PLUG

Buy Now
Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon - 02K8330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon
02K8330
Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon 02K8330
CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108E36-10SF187 ITT Cannon MS3108E36-10SF187 02K8330
Product Name Circular Connector, Plug, 36-10, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers