ITT Cannon Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon MS3108E32-6P

Description
ER 23C 16 12 8 4 PIN PLUG RTAN
Request a Quote Datasheet
Description
ER 23C 16 12 8 4 PIN PLUG RTAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 PIN PLUG RTAN

ER 23C 16 12 8 4 PIN PLUG RTAN

Buy Now
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon - 02K8321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
02K8321
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon 02K8321
CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E32-6P 02K8321
Product Name Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y10M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0233 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details