ITT Cannon Circular Connector, Plug, 32-17, Cable; Military Specification Itt Cannon MS3108E32-17SW

Description
ER 4C 4#4 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 4C 4#4 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E32-17SW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 SKT PLUG RTANG

ER 4C 4#4 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 32-17, Cable; Military Specification Itt Cannon - 41X5139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-17, Cable; Military Specification Itt Cannon
41X5139
Circular Connector, Plug, 32-17, Cable; Military Specification Itt Cannon 41X5139
CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-17, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:PlugRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E32-17SW 41X5139
Product Name Circular Connector, Plug, 32-17, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details