ITT Cannon Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon MS3108E28-22P

Description
ER 6C 3#16 3#4 PIN PLUG
Request a Quote Datasheet
Description
ER 6C 3#16 3#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E28-22P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 PIN PLUG

ER 6C 3#16 3#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon - 02K8309 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
02K8309
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon 02K8309
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E28-22P 02K8309
Product Name Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details