ITT Cannon Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon MS3108E28-20SW

Description
ER 14C 4#16 10#12 SKT PLUG RTA
Request a Quote Datasheet
Description
ER 14C 4#16 10#12 SKT PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E28-20SW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 SKT PLUG RTA

ER 14C 4#16 10#12 SKT PLUG RTA

Buy Now
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon - 02K8302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
02K8302
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon 02K8302
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E28-20SW 02K8302
Product Name Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details